TE Connectivity Through Hole Resistors CFR200J470R

Description
470 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
470 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105910CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105910CT-ND
Through Hole Resistors A105910CT-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105910TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105910TB-ND
Through Hole Resistors A105910TB-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5813 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5813
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5813
Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A105910CT-ND 95W5813
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details