TE Connectivity Through Hole Resistors CFR200J470K

Description
470 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
470 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J470KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J470KTB-ND
Through Hole Resistors 1712-CFR200J470KTB-ND
470 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

470 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J470KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J470KCT-ND
Through Hole Resistors 1712-CFR200J470KCT-ND
RES 470K OHM 5% 2W AXIAL

RES 470K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5812 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5812
Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5812
Through Hole Carbon Film Resistor, CFR Series, 470 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 470 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR200J470KTB-ND 95W5812
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details