TE Connectivity Through Hole Resistors CFR200J3K3

Description
TE Connectivity CFR200J3K3 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR200J3K3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135370
Through Hole Resistors 135370
TE Connectivity CFR200J3K3 Resistor

TE Connectivity CFR200J3K3 Resistor

Supplier's Site
Through Hole Resistors - 135370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135370P
Through Hole Resistors 135370P
CFR200 carbon film resistor,3K3 2W

CFR200 carbon film resistor,3K3 2W

Supplier's Site
Through Hole Resistors - 1614754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614754
Through Hole Resistors 1614754
TE Connectivity CFR200J3K3 Resistor

TE Connectivity CFR200J3K3 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR200J3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J3K3CT-ND
Through Hole Resistors 1712-CFR200J3K3CT-ND
RES 3.3K OHM 5% 2W AXIAL

RES 3.3K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J3K3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J3K3TB-ND
Through Hole Resistors 1712-CFR200J3K3TB-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5802 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5802
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5802
Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 135370 135370P 1712-CFR200J3K3CT-ND 95W5802
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3300 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details