TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 390 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity CFR200J390R

Description
Through Hole Carbon Film Resistor, CFR Series, 390 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 390 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 390 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5808 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 390 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5808
Through Hole Carbon Film Resistor, Cfr Series, 390 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5808
Through Hole Carbon Film Resistor, CFR Series, 390 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 390 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W5808
Product Name Through Hole Carbon Film Resistor, Cfr Series, 390 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details