TE Connectivity Through Hole Resistors CFR200J33R

Description
33 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
33 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J33RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J33RTB-ND
Through Hole Resistors 1712-CFR200J33RTB-ND
33 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

33 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J33RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J33RCT-ND
Through Hole Resistors 1712-CFR200J33RCT-ND
RES 33 OHM 5% 2W AXIAL

RES 33 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 131952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131952
Through Hole Resistors 131952
TE Connectivity CFR200J33R Resistor

TE Connectivity CFR200J33R Resistor

Supplier's Site
Through Hole Resistors - 131952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131952P
Through Hole Resistors 131952P
CFR200 carbon film resistor,33R 2W

CFR200 carbon film resistor,33R 2W

Supplier's Site
Through Hole Resistors - 1616098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616098
Through Hole Resistors 1616098
TE Connectivity CFR200J33R Resistor

TE Connectivity CFR200J33R Resistor

Supplier's Site
Res, 33R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity
68AH9281
Res, 33R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity 68AH9281
RES, 33R, 2W, 500V, AXIAL ROHS COMPLIANT: YES

RES, 33R, 2W, 500V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR200J33RTB-ND 131952 131952P 68AH9281
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 33R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details