CFR200J33K -- CFR200 5% 33K NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr200 5% 33K Neohm - Te Connectivity
CFR200J33K
Description
CFR200 5% 33K
Description
CFR200 5% 33K
Suppliers
Cfr200 5% 33K Neohm - Te Connectivity
45AJ2002
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2002 |
|
Product Name
|
Cfr200 5% 33K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details