TE Connectivity Through Hole Resistors CFR200J33K

Description
TE Connectivity CFR200J33K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR200J33K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135421
Through Hole Resistors 135421
TE Connectivity CFR200J33K Resistor

TE Connectivity CFR200J33K Resistor

Supplier's Site
Through Hole Resistors - 135421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135421P
Through Hole Resistors 135421P
CFR200 carbon film resistor,33K 2W

CFR200 carbon film resistor,33K 2W

Supplier's Site
Through Hole Resistors - 1638476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638476
Through Hole Resistors 1638476
TE Connectivity CFR200J33K Resistor

TE Connectivity CFR200J33K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR200J33KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J33KTB-ND
Through Hole Resistors 1712-CFR200J33KTB-ND
33 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

33 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J33KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J33KCT-ND
Through Hole Resistors 1712-CFR200J33KCT-ND
RES 33K OHM 5% 2W AXIAL

RES 33K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 33 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5804 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 33 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5804
Through Hole Carbon Film Resistor, Cfr Series, 33 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5804
Through Hole Carbon Film Resistor, CFR Series, 33 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 33 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 135421 135421P 1712-CFR200J33KTB-ND 95W5804
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 33 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33000 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers