TE Connectivity Through Hole Resistors CFR200J330R

Description
330 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
330 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J330RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J330RTB-ND
Through Hole Resistors 1712-CFR200J330RTB-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J330RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J330RCT-ND
Through Hole Resistors 1712-CFR200J330RCT-ND
RES 330 OHM 5% 2W AXIAL

RES 330 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 131996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131996
Through Hole Resistors 131996
TE Connectivity CFR200J330R Resistor

TE Connectivity CFR200J330R Resistor

Supplier's Site
Through-Hole 2W 330ohm 500V Resistor - 53-CFR200J330R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 330ohm 500V Resistor
53-CFR200J330R
Through-Hole 2W 330ohm 500V Resistor 53-CFR200J330R
Fixed Resistor, Carbon Film, 2W, 330ohm, 500V, 5% +/-Tol, 450ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: CFR200J330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 330ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 330ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J330R can be used for catalog matching and distributor lookup.

Fixed Resistor, Carbon Film, 2W, 330ohm, 500V, 5% +/-Tol, 450ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: CFR200J330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 330ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 330ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J330R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5807 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5807
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5807
Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR200J330RTB-ND 131996 53-CFR200J330R 95W5807
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 2W 330ohm 500V Resistor Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CARBON FILM CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details