TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity CFR200J2K7

Description
Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5794 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5794
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5794
Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W5794
Product Name Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers