TE Connectivity 2W 500V Resistor CFR200J2K2

Description
2.2kR 2W Carbon Film Resistor, 500V, 5% Tol, Axial Product overview: CFR200J2K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J2K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 2W Carbon Film Resistor, 500V, 5% Tol, Axial Product overview: CFR200J2K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J2K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 500V Resistor - 53-CFR200J2K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-CFR200J2K2
2W 500V Resistor 53-CFR200J2K2
2.2kR 2W Carbon Film Resistor, 500V, 5% Tol, Axial Product overview: CFR200J2K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J2K2 can be used for catalog matching and distributor lookup.

2.2kR 2W Carbon Film Resistor, 500V, 5% Tol, Axial Product overview: CFR200J2K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J2K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CFR200J2K2
802755-CFR200J2K2
Through Hole Resistors - CFR200J2K2 802755-CFR200J2K2
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 802755-CFR200J2K2 Packaging: Tape & Box (TB) Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 2W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.2 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" Dia x 0.630" L (5.50mm x 16.00mm) Manufacturer Package: Axial Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 802755-CFR200J2K2
Packaging: Tape & Box (TB)
Tolerance: ±5%
Temperature Coefficient: 0/ -450ppm/°C
Power (Watts): 2W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable

Buy Now
Through Hole Resistors - 1712-CFR200J2K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J2K2TB-ND
Through Hole Resistors 1712-CFR200J2K2TB-ND
2.2 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J2K2CT-ND
Through Hole Resistors 1712-CFR200J2K2CT-ND
RES 2.2K OHM 5% 2W AXIAL

RES 2.2K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 135364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135364P
Through Hole Resistors 135364P
CFR200 carbon film resistor,2K2 2W

CFR200 carbon film resistor,2K2 2W

Supplier's Site
Through Hole Resistors - 1638474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638474
Through Hole Resistors 1638474
TE Connectivity CFR200J2K2 Resistor

TE Connectivity CFR200J2K2 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5793 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5793
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5793
Through Hole Carbon Film Resistor, CFR Series, 2.2 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.2 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Carbon Film Resistors - Through Hole 2.2KOhm 2W 500PPM - 792-CFR200J2K2 - Utmel Electronic Limited
Hong Kong, China
Carbon Film Resistors - Through Hole 2.2KOhm 2W 500PPM
792-CFR200J2K2
Carbon Film Resistors - Through Hole 2.2KOhm 2W 500PPM 792-CFR200J2K2
Carbon Film Resistors - Through Hole 2.2KOhm 2W 500PPM

Carbon Film Resistors - Through Hole 2.2KOhm 2W 500PPM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-CFR200J2K2 802755-CFR200J2K2 1712-CFR200J2K2TB-ND 135364P 1638474 95W5793 792-CFR200J2K2
Product Name 2W 500V Resistor Through Hole Resistors - CFR200J2K2 Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Carbon Film Resistors - Through Hole 2.2KOhm 2W 500PPM
Technology / Construction CARBON FILM CarbonFilm; MetalFilm CarbonFilm CarbonFilm; Carbon film CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details