TE Connectivity Through Hole Resistors CFR200J22R

Description
RES 22 OHM 5% 2W AXIAL
Request a Quote
Description
RES 22 OHM 5% 2W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 22 Ohms and a power rating of 2 Watts. It has a tolerance of 5% and can handle a maximum voltage of 500 Volts. This resistor is designed with a carbon film element on a high thermal conductivity ceramic core, providing a reliable performance suitable for various applications including audio, communications, and measurement circuits. The component is RoHS compliant and is suitable for automatic insertion equipment. It is packaged in tape for easy handling and installation. The resistor is tested for value and tolerance, ensuring consistent quality.

Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 22 Ohms and a power rating of 2 Watts. It has a tolerance of 5% and can handle a maximum voltage of 500 Volts. This resistor is designed with a carbon film element on a high thermal conductivity ceramic core, providing a reliable performance suitable for various applications including audio, communications, and measurement circuits. The component is RoHS compliant and is suitable for automatic insertion equipment. It is packaged in tape for easy handling and installation. The resistor is tested for value and tolerance, ensuring consistent quality.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J22RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J22RCT-ND
Through Hole Resistors 1712-CFR200J22RCT-ND
RES 22 OHM 5% 2W AXIAL

RES 22 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J22RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J22RTB-ND
Through Hole Resistors 1712-CFR200J22RTB-ND
22 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

22 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131946
Through Hole Resistors 131946
TE Connectivity CFR200J22R Resistor

TE Connectivity CFR200J22R Resistor

Supplier's Site
Through Hole Resistors - 131946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131946P
Through Hole Resistors 131946P
CFR200 carbon film resistor,22R 2W

CFR200 carbon film resistor,22R 2W

Supplier's Site
Through Hole Resistors - 1614264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614264
Through Hole Resistors 1614264
TE Connectivity CFR200J22R Resistor

TE Connectivity CFR200J22R Resistor

Supplier's Site
Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial - 70063677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063677
Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063677
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5796 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5796
Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5796
Through Hole Carbon Film Resistor, CFR Series, 22 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 22 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR200J22RCT-ND 131946 131946P 70063677 95W5796
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details