The Through Hole Carbon Film Resistor, CFR Series, part number 95W5797, has a resistance value of 220 kΩ and a power rating of 2 W. It features a tolerance of 5% and can withstand a maximum voltage of 500 V. The resistor is constructed with a carbon film element on a high thermal conductivity ceramic core, ensuring reliability and performance in various applications, including audio, communications, and measurement circuits. It is RoHS compliant and suitable for automatic insertion equipment. The operating temperature range is from -55°C to +155°C, and it is marked with a four-color band code for easy identification. This component is packaged in 'ammo' boxes for convenient handling.
RES 220K OHM 5% 2W AXIAL
220 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR200J220K Resistor
CFR200 carbon film resistor,220K 2W
TE Connectivity CFR200J220K Resistor
Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR200J220KCT-ND | 135459 | 135459P | 95W5797 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |