TE Connectivity CFR200J1K5 Resistor
CFR200 carbon film resistor,1K5 2W
TE Connectivity CFR200J1K5 Resistor
1.5 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
RES 1.5K OHM 5% 2W AXIAL
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
RES, 1K5, 2W, AXIAL, CARBON FILM; Resistance:1.5kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Carbon Film; Temperature RoHS Compliant: Yes
THROUGH HOLE CARBON FILM RESISTOR, CFR SERIES, 1.5 KOHM, 2 W, - 5, 500 V, AXIAL LEADED ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 135358 | 135358P | 1712-CFR200J1K5TB-ND | 70063672 | 64AH2741 | 20R0581 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Carbon Film;Res 1.5 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial | Res, 1K5, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity | Through Hole Carbon Film Resistor, Cfr Series, 1.5 Kohm, 2 W, 5, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | Axial Leads | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |