The Res, 1K, 2W, Axial, Carbon Film resistor from the CFR series is designed for applications in audio, communications, measurement, and computing. It features a resistance value of 1 kΩ and a power rating of 2 W, with a voltage rating of 500 V. The resistor has a tolerance of ±5% and operates within an ambient temperature range of -55°C to +155°C. Constructed with a carbon film resistive element on a ceramic core, it is coated with phenolic and epoxy resins for durability. The component is suitable for automatic insertion and is typically supplied in taped packaging for ease of handling.
1 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
1 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR200J1K0 Resistor
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
RESISTOR, CARBON FILM, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
RES, 1K, 2W, AXIAL, CARBON FILM; Resistance:1kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Length:16mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106012CT-ND | 1251137P | 70063671 | 95W5777 | 20R0579 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistor;Carbon Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial | Resistor, Carbon Film, 1K, 5%, Axial; Resistance Te Connectivity | Res, 1K, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leads | Axial Leaded | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |