TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Neohm Te Connectivity CFR200J18K

Description
Through Hole Carbon Film Resistor, CFR Series, 18 kohm, 2 W, - 5%, 500 V, Axial Leaded
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 18 kohm, 2 W, - 5%, 500 V, Axial Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Neohm Te Connectivity - 21R0166 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Neohm Te Connectivity
21R0166
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Neohm Te Connectivity 21R0166
Through Hole Carbon Film Resistor, CFR Series, 18 kohm, 2 W, - 5%, 500 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 18 kohm, 2 W, - 5%, 500 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5791 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5791
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5791
Through Hole Carbon Film Resistor, CFR Series, 18 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 18 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21R0166 95W5791
Product Name Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Neohm Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details