RES 15K OHM 5% 2W AXIAL
15 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR200J15K Resistor
CFR200 carbon film resistor,15K 2W
TE Connectivity CFR200J15K Resistor
Through Hole Carbon Film Resistor, CFR Series, 15 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR200J15KCT-ND | 135409 | 135409P | 95W5787 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |