TE Connectivity Through Hole Resistors CFR200J150R

Description
TE Connectivity CFR200J150R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR200J150R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131974
Through Hole Resistors 131974
TE Connectivity CFR200J150R Resistor

TE Connectivity CFR200J150R Resistor

Supplier's Site
Through Hole Resistors - 131974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131974P
Through Hole Resistors 131974P
CFR200 carbon film resistor,150R 2W

CFR200 carbon film resistor,150R 2W

Supplier's Site
Through Hole Resistors - 1638473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638473
Through Hole Resistors 1638473
TE Connectivity CFR200J150R Resistor

TE Connectivity CFR200J150R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR200J150RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J150RTB-ND
Through Hole Resistors 1712-CFR200J150RTB-ND
150 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

150 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J150RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J150RCT-ND
Through Hole Resistors 1712-CFR200J150RCT-ND
RES 150 OHM 5% 2W AXIAL

RES 150 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5790 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5790
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5790
Through Hole Carbon Film Resistor, CFR Series, 150 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 150 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131974 131974P 1712-CFR200J150RTB-ND 95W5790
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details