TE Connectivity Through Hole Resistors CFR200J120R

Description
120 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
120 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J120RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J120RTB-ND
Through Hole Resistors 1712-CFR200J120RTB-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

120 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J120RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J120RCT-ND
Through Hole Resistors 1712-CFR200J120RCT-ND
RES 120 OHM 5% 2W AXIAL

RES 120 OHM 5% 2W AXIAL

Buy Now Datasheet
120 Ohm 2W 500V Resistor - 53-CFR200J120R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 Ohm 2W 500V Resistor
53-CFR200J120R
120 Ohm 2W 500V Resistor 53-CFR200J120R
120 Ohm 2W Axial Carbon Film Resistor, 500V, 5% Tol Product overview: CFR200J120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J120R can be used for catalog matching and distributor lookup.

120 Ohm 2W Axial Carbon Film Resistor, 500V, 5% Tol Product overview: CFR200J120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J120R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Carbon Film, 120R, 5%, 500V, Axial; Resistance Te Connectivity - 95W5786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Carbon Film, 120R, 5%, 500V, Axial; Resistance Te Connectivity
95W5786
Res, Carbon Film, 120R, 5%, 500V, Axial; Resistance Te Connectivity 95W5786
RES, CARBON FILM, 120R, 5%, 500V, AXIAL; Resistance:120ohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, CARBON FILM, 120R, 5%, 500V, AXIAL; Resistance:120ohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CFR200J120RTB-ND 53-CFR200J120R 95W5786
Product Name Through Hole Resistors 120 Ohm 2W 500V Resistor Res, Carbon Film, 120R, 5%, 500V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details