CFR200J10K -- CFR200 5% 10K NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr200 5% 10K Neohm - Te Connectivity
CFR200J10K
Description
CFR200 5% 10K
Description
CFR200 5% 10K
Suppliers
Cfr200 5% 10K Neohm - Te Connectivity
45AJ1995
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ1995 |
|
Product Name
|
Cfr200 5% 10K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers