TE Connectivity Through Hole Resistors CFR200J100R

Description
100 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
100 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105983TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105983TB-ND
Through Hole Resistors A105983TB-ND
100 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

100 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105983CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105983CT-ND
Through Hole Resistors A105983CT-ND
100 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

100 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131643
Through Hole Resistors 131643
TE Connectivity CFR200J100R Resistor

TE Connectivity CFR200J100R Resistor

Supplier's Site
Through Hole Resistors - 131643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131643P
Through Hole Resistors 131643P
CFR200 carbon film resistor,100R 2W

CFR200 carbon film resistor,100R 2W

Supplier's Site
Through Hole Resistors - 1648717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648717
Through Hole Resistors 1648717
TE Connectivity CFR200J100R Resistor

TE Connectivity CFR200J100R Resistor

Supplier's Site
2W 500V Resistor - 53-CFR200J100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-CFR200J100R
2W 500V Resistor 53-CFR200J100R
Carbon Film Resistor, 2W, 100Ω, 500V, 5% Tol, Axial Product overview: CFR200J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J100R can be used for catalog matching and distributor lookup.

Carbon Film Resistor, 2W, 100Ω, 500V, 5% Tol, Axial Product overview: CFR200J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5784 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5784
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5784
Through Hole Carbon Film Resistor, CFR Series, 100 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 100 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 100R, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity - 80K8017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity
80K8017
Res, 100R, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity 80K8017
RES, 100R, 2W, AXIAL, CARBON FILM; Resistance:100ohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

RES, 100R, 2W, AXIAL, CARBON FILM; Resistance:100ohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063665
Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063665
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105983TB-ND 131643 131643P 53-CFR200J100R 95W5784 80K8017 70063665
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 2W 500V Resistor Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 100R, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CARBON FILM CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers