TE Connectivity Through Hole Resistors CFR200J100K

Description
100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105982CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105982CT-ND
Through Hole Resistors A105982CT-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105982TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105982TB-ND
Through Hole Resistors A105982TB-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1251138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251138
Through Hole Resistors 1251138
TE Connectivity CFR200J100K Resistor

TE Connectivity CFR200J100K Resistor

Supplier's Site
Resistor, Carbon Film, 100K, 5%, Axial; Resistance Te Connectivity - 95W5783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 100K, 5%, Axial; Resistance Te Connectivity
95W5783
Resistor, Carbon Film, 100K, 5%, Axial; Resistance Te Connectivity 95W5783
RESISTOR, CARBON FILM, 100K, 5%, AXIAL; Resistance:100kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, CARBON FILM, 100K, 5%, AXIAL; Resistance:100kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 100K, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity - 20R0586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity
20R0586
Res, 100K, 2W, Axial, Carbon Film; Resistance Neohm Te Connectivity 20R0586
RES, 100K, 2W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

RES, 100K, 2W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105982CT-ND 1251138 95W5783
Product Name Through Hole Resistors Through Hole Resistors Resistor, Carbon Film, 100K, 5%, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details