TE Connectivity Through Hole Resistors CFR16J8K2

Description
RES 8.2K OHM 5% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.2K OHM 5% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J8K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J8K2CT-ND
Through Hole Resistors 1712-CFR16J8K2CT-ND
RES 8.2K OHM 5% 1/4W AXIAL

RES 8.2K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J8K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J8K2TB-ND
Through Hole Resistors 1712-CFR16J8K2TB-ND
8.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

8.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5771 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5771
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5771
Through Hole Carbon Film Resistor, CFR Series, 8.2 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 8.2 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR16J8K2CT-ND 95W5771
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details