TE Connectivity Through Hole Resistors CFR16J820R

Description
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J820RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J820RTB-ND
Through Hole Resistors 1712-CFR16J820RTB-ND
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J820RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J820RCT-ND
Through Hole Resistors 1712-CFR16J820RCT-ND
RES 820 OHM 5% 1/4W AXIAL

RES 820 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity - 20R0575 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
20R0575
Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity 20R0575
Through Hole Carbon Film Resistor, CFR Series, 820 ohm, 250 mW, - 5%, 200 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 820 ohm, 250 mW, - 5%, 200 V, Axial Leaded

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5776 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5776
Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5776
Through Hole Carbon Film Resistor, CFR Series, 820 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 820 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CFR16J820RTB-ND 20R0575 95W5776
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 820 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details