TE Connectivity Through Hole Resistors CFR16J6K8

Description
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR16J6K8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J6K8-ND
Through Hole Resistors CFR16J6K8-ND
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity - 22R2849 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
22R2849
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity 22R2849
Through Hole Carbon Film Resistor, CFR Series, 6.8 kohm, 250 mW, - 5%, 200 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 6.8 kohm, 250 mW, - 5%, 200 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR16J6K8-ND 22R2849
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers