TE Connectivity Through Hole Resistors CFR16J68K

Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR16J68K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J68K-ND
Through Hole Resistors CFR16J68K-ND
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity - 22R2847 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
22R2847
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity 22R2847
Through Hole Carbon Film Resistor, CFR Series, 68 kohm, 250 mW, - 5%, 200 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 68 kohm, 250 mW, - 5%, 200 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5766 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5766
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5766
Through Hole Carbon Film Resistor, CFR Series, 68 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 68 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CFR16J68K-ND 22R2847 95W5766
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details