TE Connectivity Through Hole Resistors CFR16J4R7

Description
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR16J4R7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J4R7-ND
Through Hole Resistors CFR16J4R7-ND
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 4.7 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5753 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 4.7 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5753
Through Hole Carbon Film Resistor, Cfr Series, 4.7 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5753
Through Hole Carbon Film Resistor, CFR Series, 4.7 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 4.7 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR16J4R7-ND 95W5753
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 4.7 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details