TE Connectivity Through Hole Resistors CFR16J4K7

Description
TE Connectivity CFR16J4K7 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J4K7 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251152P
Through Hole Resistors 1251152P
TE Connectivity CFR16J4K7 Resistor

TE Connectivity CFR16J4K7 Resistor

Supplier's Site
Through Hole Resistors - 1251152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251152
Through Hole Resistors 1251152
TE Connectivity CFR16J4K7 Resistor

TE Connectivity CFR16J4K7 Resistor

Supplier's Site
Through Hole Resistors - 1774887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1774887
Through Hole Resistors 1774887
TE Connectivity CFR16J4K7 Resistor

TE Connectivity CFR16J4K7 Resistor

Supplier's Site
Through Hole Resistors - A105934TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105934TB-ND
Through Hole Resistors A105934TB-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105934CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105934CT-ND
Through Hole Resistors A105934CT-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Resistor, Carbon Film, 4K7, 5%, Axial; Resistance Te Connectivity - 95W5751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 4K7, 5%, Axial; Resistance Te Connectivity
95W5751
Resistor, Carbon Film, 4K7, 5%, Axial; Resistance Te Connectivity 95W5751
RESISTOR, CARBON FILM, 4K7, 5%, AXIAL; Resistance:4.7kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, CARBON FILM, 4K7, 5%, AXIAL; Resistance:4.7kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity - 20R0553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity
20R0553
Res, 4K7, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity 20R0553
RES, 4K7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7kohm; Product Range:CFR Series; Power Rating:250W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 4K7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7kohm; Product Range:CFR Series; Power Rating:250W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Carbon Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70063043
Resistor;Carbon Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70063043
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1251152P 1251152 A105934TB-ND 95W5751 20R0553 70063043
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Carbon Film, 4K7, 5%, Axial; Resistance Te Connectivity Res, 4K7, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity Resistor;Carbon Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded Axial Leads
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 250 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm CarbonFilm CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details