TE Connectivity Through Hole Resistors CFR16J47K

Description
TE Connectivity CFR16J47K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J47K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135976
Through Hole Resistors 135976
TE Connectivity CFR16J47K Resistor

TE Connectivity CFR16J47K Resistor

Supplier's Site
Through Hole Resistors - 135976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135976P
Through Hole Resistors 135976P
CFR16 carbon film resistor,47K 0.25W

CFR16 carbon film resistor,47K 0.25W

Supplier's Site
Through Hole Resistors - 1638470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638470
Through Hole Resistors 1638470
TE Connectivity CFR16J47K Resistor

TE Connectivity CFR16J47K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR16J47KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J47KTB-ND
Through Hole Resistors 1712-CFR16J47KTB-ND
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J47KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J47KCT-ND
Through Hole Resistors 1712-CFR16J47KCT-ND
RES 47K OHM 5% 1/4W AXIAL

RES 47K OHM 5% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 135976 135976P 1712-CFR16J47KTB-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 47000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details