TE Connectivity Through Hole Resistors CFR16J470R

Description
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105933TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105933TB-ND
Through Hole Resistors A105933TB-ND
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105933CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105933CT-ND
Through Hole Resistors A105933CT-ND
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 135831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135831
Through Hole Resistors 135831
TE Connectivity CFR16J470R Resistor

TE Connectivity CFR16J470R Resistor

Supplier's Site
Through Hole Resistors - 135831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135831P
Through Hole Resistors 135831P
CFR16 carbon film resistor,470R 0.25W

CFR16 carbon film resistor,470R 0.25W

Supplier's Site
Through Hole Resistors - 1648716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648716
Through Hole Resistors 1648716
TE Connectivity CFR16J470R Resistor

TE Connectivity CFR16J470R Resistor

Supplier's Site
Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70063040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70063040
Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70063040
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5757 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5757
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5757
Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105933TB-ND 135831 135831P 70063040 95W5757
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details