The Through Hole Carbon Film Resistor, CFR Series, with a resistance value of 3.3 kΩ, is rated for a power of 250 mW and has a tolerance of ±5%. It operates at a maximum voltage of 200 V and is designed for axial leaded applications. The resistor features a carbon film resistive element on a high thermal conductivity ceramic core, ensuring high reliability and a favorable power-to-size ratio. It is suitable for various applications including audio, communications, measurement, and computing. The operating temperature range is from -55°C to +155°C, and it has a dielectric strength of 400 V. The resistor is marked with a four-color band code for easy identification and is compatible with automatic insertion equipment.
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES 3.3K OHM 5% 1/4W AXIAL
TE Connectivity CFR16J3K3 Resistor
CFR16 carbon film resistor,3K3 0.25W
TE Connectivity CFR16J3K3 Resistor
Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 250 mW, - 5%, 200 V, Axial Leaded
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR16J3K3TB-ND | 135897 | 135897P | 95W5737 | 21R0163 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity | Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |