TE Connectivity Through Hole Resistors CFR16J39K

Description
39 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
39 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR16J39K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J39K-ND
Through Hole Resistors CFR16J39K-ND
39 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

39 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 39 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity - 20R0549 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 39 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
20R0549
Through Hole Carbon Film Resistor, Cfr Series, 39 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity 20R0549
Through Hole Carbon Film Resistor, CFR Series, 39 kohm, 250 mW, - 5%, 200 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 39 kohm, 250 mW, - 5%, 200 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR16J39K-ND 20R0549
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 39 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details