The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 33 kΩ, a power rating of 250 mW, and a tolerance of 5%. It is designed to operate at a maximum voltage of 200 V and is RoHS compliant. The resistor is constructed with a carbon film element on a high thermal conductivity ceramic core, ensuring reliability in various applications, including audio, communications, and measurement circuits. The component is suitable for automatic insertion and is typically supplied in tape packaging for ease of handling. The operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions.
TE Connectivity CFR16J33K Resistor
33 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES 33K OHM 5% 1/4W AXIAL
Through Hole Carbon Film Resistor, CFR Series, 33 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 135960 | 1712-CFR16J33KTB-ND | 95W5743 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 33 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |