TE Connectivity Through Hole Resistors CFR16J330R

Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129436TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129436TB-ND
Through Hole Resistors A129436TB-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A129436CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129436CT-ND
Through Hole Resistors A129436CT-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 330R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity - 57AK2946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity
57AK2946
Res, 330R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity 57AK2946
RES, 330R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 330R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129436TB-ND 57AK2946
Product Name Through Hole Resistors Res, 330R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details