TE Connectivity Resistors - Through Hole Resistors CFR16J2M2

Description
Win Source Part Number: 1087092-CFR16J2M2 Category: Resistors>Through Hole Resistors Series: CFR16, Neohm Package: Tape & Box (TB) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: 0/ -1500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.2 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Alternative Parts (Cross-Reference): CF14JT2M20; CF14JT2M40; CF14JT2M00; CFM14JT2M20; CF12JT2M20; CFM12JT2M20; CFR-25JB-52-2M2; CFR-25JT-52-2M2; CFR-25JT-52-2M6-1623 927-6; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.10.0065 Mfr: TE Connectivity Passive Product Other Names: 6-1623927-6,6-162392 7-6-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1087092-CFR16J2M2 Category: Resistors>Through Hole Resistors Series: CFR16, Neohm Package: Tape & Box (TB) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: 0/ -1500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.2 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Alternative Parts (Cross-Reference): CF14JT2M20; CF14JT2M40; CF14JT2M00; CFM14JT2M20; CF12JT2M20; CFM12JT2M20; CFR-25JB-52-2M2; CFR-25JT-52-2M2; CFR-25JT-52-2M6-1623 927-6; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.10.0065 Mfr: TE Connectivity Passive Product Other Names: 6-1623927-6,6-162392 7-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1087092-CFR16J2M2
Resistors - Through Hole Resistors 1087092-CFR16J2M2
Win Source Part Number: 1087092-CFR16J2M2 Category: Resistors>Through Hole Resistors Series: CFR16, Neohm Package: Tape & Box (TB) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: 0/ -1500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.2 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Alternative Parts (Cross-Reference): CF14JT2M20; CF14JT2M40; CF14JT2M00; CFM14JT2M20; CF12JT2M20; CFM12JT2M20; CFR-25JB-52-2M2; CFR-25JT-52-2M2; CFR-25JT-52-2M6-1623 927-6; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.10.0065 Mfr: TE Connectivity Passive Product Other Names: 6-1623927-6,6-162392 7-6-ND

Win Source Part Number: 1087092-CFR16J2M2
Category: Resistors>Through Hole Resistors
Series: CFR16, Neohm
Package: Tape & Box (TB)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: 0/ -1500ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 2.2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
Alternative Parts (Cross-Reference): CF14JT2M20; CF14JT2M40; CF14JT2M00; CFM14JT2M20; CF12JT2M20; CFM12JT2M20; CFR-25JB-52-2M2; CFR-25JT-52-2M2; CFR-25JT-52-2M6-1623927-6;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.10.0065
Mfr: TE Connectivity Passive Product
Other Names: 6-1623927-6,6-1623927-6-ND

Buy Now Datasheet
Through Hole Resistors - CFR16J2M2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J2M2-ND
Through Hole Resistors CFR16J2M2-ND
2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
0.25W 200V Resistor - 53-CFR16J2M2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-CFR16J2M2
0.25W 200V Resistor 53-CFR16J2M2
2.2MR Carbon Film Resistor, 0.25W, 200V, 5% Tol, Axial Product overview: CFR16J2M2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR16J2M2 can be used for catalog matching and distributor lookup.

2.2MR Carbon Film Resistor, 0.25W, 200V, 5% Tol, Axial Product overview: CFR16J2M2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR16J2M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.20M OHM 1/4W 5% AXIAL - 785-CFR16J2M2 - Utmel Electronic Limited
Hong Kong, China
RES 2.20M OHM 1/4W 5% AXIAL
785-CFR16J2M2
RES 2.20M OHM 1/4W 5% AXIAL 785-CFR16J2M2
RES 2.20M OHM 1/4W 5% AXIAL

RES 2.20M OHM 1/4W 5% AXIAL

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5726 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5726
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5726
Through Hole Carbon Film Resistor, CFR Series, 2.2 Mohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.2 Mohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1087092-CFR16J2M2 CFR16J2M2-ND 53-CFR16J2M2 785-CFR16J2M2 95W5726
Product Name Resistors - Through Hole Resistors Through Hole Resistors 0.25W 200V Resistor RES 2.20M OHM 1/4W 5% AXIAL Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; MetalFilm CarbonFilm CARBON FILM CarbonFilm
Resistance Range 2.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -1500 ±ppm/°C -1500 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details