TE Connectivity Through Hole Resistors CFR16J2K7

Description
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J2K7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J2K7TB-ND
Through Hole Resistors 1712-CFR16J2K7TB-ND
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J2K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J2K7CT-ND
Through Hole Resistors 1712-CFR16J2K7CT-ND
RES 2.7K OHM 5% 1/4W AXIAL

RES 2.7K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5725 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5725
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5725
Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR16J2K7TB-ND 95W5725
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers