TE Connectivity Through Hole Resistors CFR16J2K2

Description
TE Connectivity CFR16J2K2 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J2K2 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251151P
Through Hole Resistors 1251151P
TE Connectivity CFR16J2K2 Resistor

TE Connectivity CFR16J2K2 Resistor

Supplier's Site
Through Hole Resistors - 1251151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251151
Through Hole Resistors 1251151
TE Connectivity CFR16J2K2 Resistor

TE Connectivity CFR16J2K2 Resistor

Supplier's Site
Through Hole Resistors - A105880TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105880TB-ND
Through Hole Resistors A105880TB-ND
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105880CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105880CT-ND
Through Hole Resistors A105880CT-ND
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Resistor, Carbon Film, 2K2, 5%, Axial; Resistance Te Connectivity - 95W5724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 2K2, 5%, Axial; Resistance Te Connectivity
95W5724
Resistor, Carbon Film, 2K2, 5%, Axial; Resistance Te Connectivity 95W5724
RESISTOR, CARBON FILM, 2K2, 5%, AXIAL; Resistance:2.2kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, CARBON FILM, 2K2, 5%, AXIAL; Resistance:2.2kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Film;Res 2.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70063033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 2.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70063033
Resistor;Carbon Film;Res 2.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70063033
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1251151P 1251151 A105880TB-ND 95W5724 70063033
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Carbon Film, 2K2, 5%, Axial; Resistance Te Connectivity Resistor;Carbon Film;Res 2.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details