TE Connectivity Through Hole Resistors CFR16J270R

Description
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129435TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129435TB-ND
Through Hole Resistors A129435TB-ND
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A129435CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129435CT-ND
Through Hole Resistors A129435CT-ND
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 270 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5736 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 270 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5736
Through Hole Carbon Film Resistor, Cfr Series, 270 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5736
Through Hole Carbon Film Resistor, CFR Series, 270 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 270 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129435TB-ND 95W5736
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 270 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details