TE Connectivity Through Hole Resistors CFR16J22K

Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J22KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J22KTB-ND
Through Hole Resistors 1712-CFR16J22KTB-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J22KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J22KCT-ND
Through Hole Resistors 1712-CFR16J22KCT-ND
RES 22K OHM 5% 1/4W AXIAL

RES 22K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 135954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135954
Through Hole Resistors 135954
TE Connectivity CFR16J22K Resistor

TE Connectivity CFR16J22K Resistor

Supplier's Site
Through Hole Resistors - 135954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135954P
Through Hole Resistors 135954P
CFR16 carbon film resistor,22K 0.25W

CFR16 carbon film resistor,22K 0.25W

Supplier's Site
Through Hole Resistors - 1638468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638468
Through Hole Resistors 1638468
TE Connectivity CFR16J22K Resistor

TE Connectivity CFR16J22K Resistor

Supplier's Site
Resistor, Carbon Film, 22K, 5%, Axial; Resistance Te Connectivity - 95W5729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 22K, 5%, Axial; Resistance Te Connectivity
95W5729
Resistor, Carbon Film, 22K, 5%, Axial; Resistance Te Connectivity 95W5729
RESISTOR, CARBON FILM, 22K, 5%, AXIAL; Resistance:22kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, CARBON FILM, 22K, 5%, AXIAL; Resistance:22kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR16J22KTB-ND 135954 135954P 95W5729
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Carbon Film, 22K, 5%, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details