TE Connectivity Through Hole Resistors CFR16J220K

Description
TE Connectivity CFR16J220K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J220K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 136020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
136020
Through Hole Resistors 136020
TE Connectivity CFR16J220K Resistor

TE Connectivity CFR16J220K Resistor

Supplier's Site
Through Hole Resistors - 136020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
136020P
Through Hole Resistors 136020P
CFR16 carbon film resistor,220K 0.25W

CFR16 carbon film resistor,220K 0.25W

Supplier's Site
Through Hole Resistors - 1728229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1728229
Through Hole Resistors 1728229
TE Connectivity CFR16J220K Resistor

TE Connectivity CFR16J220K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR16J220KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J220KCT-ND
Through Hole Resistors 1712-CFR16J220KCT-ND
RES 220K OHM 5% 1/4W AXIAL

RES 220K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J220KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J220KTB-ND
Through Hole Resistors 1712-CFR16J220KTB-ND
220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5731 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5731
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5731
Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 136020 136020P 1712-CFR16J220KCT-ND 95W5731
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details