TE Connectivity Through Hole Resistors CFR16J1M0

Description
TE Connectivity CFR16J1M0 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J1M0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 136058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
136058
Through Hole Resistors 136058
TE Connectivity CFR16J1M0 Resistor

TE Connectivity CFR16J1M0 Resistor

Supplier's Site
Through Hole Resistors - 136058P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
136058P
Through Hole Resistors 136058P
CFR16 carbon film resistor,1M 0.25W

CFR16 carbon film resistor,1M 0.25W

Supplier's Site
Through Hole Resistors - 1638466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638466
Through Hole Resistors 1638466
TE Connectivity CFR16J1M0 Resistor

TE Connectivity CFR16J1M0 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR16J1M0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1M0TB-ND
Through Hole Resistors 1712-CFR16J1M0TB-ND
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J1M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1M0CT-ND
Through Hole Resistors 1712-CFR16J1M0CT-ND
RES 1M OHM 5% 1/4W AXIAL

RES 1M OHM 5% 1/4W AXIAL

Buy Now Datasheet
Resistor, Carbon Film, 1M, 5%, Axial; Resistance Te Connectivity - 95W5703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 1M, 5%, Axial; Resistance Te Connectivity
95W5703
Resistor, Carbon Film, 1M, 5%, Axial; Resistance Te Connectivity 95W5703
RESISTOR, CARBON FILM, 1M, 5%, AXIAL; Resistance:1Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, CARBON FILM, 1M, 5%, AXIAL; Resistance:1Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 136058 136058P 1712-CFR16J1M0TB-ND 95W5703
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Carbon Film, 1M, 5%, Axial; Resistance Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers