TE Connectivity Through Hole Resistors CFR16J1K8

Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J1K8TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1K8TB-ND
Through Hole Resistors 1712-CFR16J1K8TB-ND
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J1K8CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1K8CT-ND
Through Hole Resistors 1712-CFR16J1K8CT-ND
RES 1.8K OHM 5% 1/4W AXIAL

RES 1.8K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 135875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135875
Through Hole Resistors 135875
TE Connectivity CFR16J1K8 Resistor

TE Connectivity CFR16J1K8 Resistor

Supplier's Site
Through Hole Resistors - 1615523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615523
Through Hole Resistors 1615523
TE Connectivity CFR16J1K8 Resistor

TE Connectivity CFR16J1K8 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 1.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5702 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5702
Through Hole Carbon Film Resistor, Cfr Series, 1.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5702
Through Hole Carbon Film Resistor, CFR Series, 1.8 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1.8 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CFR16J1K8TB-ND 135875 95W5702
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1.8 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers