TE Connectivity Through Hole Resistors CFR16J1K2

Description
TE Connectivity CFR16J1K2 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J1K2 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135853
Through Hole Resistors 135853
TE Connectivity CFR16J1K2 Resistor

TE Connectivity CFR16J1K2 Resistor

Supplier's Site
Through Hole Resistors - 1614612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614612
Through Hole Resistors 1614612
TE Connectivity CFR16J1K2 Resistor

TE Connectivity CFR16J1K2 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR16J1K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1K2TB-ND
Through Hole Resistors 1712-CFR16J1K2TB-ND
1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J1K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1K2CT-ND
Through Hole Resistors 1712-CFR16J1K2CT-ND
RES 1.2K OHM 5% 1/4W AXIAL

RES 1.2K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5701 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5701
Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5701
Through Hole Carbon Film Resistor, CFR Series, 1.2 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1.2 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 135853 1712-CFR16J1K2TB-ND 95W5701
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details