TE Connectivity Through Hole Resistors CFR16J180R

Description
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J180RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J180RTB-ND
Through Hole Resistors 1712-CFR16J180RTB-ND
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J180RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J180RCT-ND
Through Hole Resistors 1712-CFR16J180RCT-ND
RES 180 OHM 5% 1/4W AXIAL

RES 180 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Res, 180R, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity - 99AC9923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity
99AC9923
Res, 180R, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity 99AC9923
RES, 180R, 0.25W, AXIAL, CARBON FILM; Resistance:180ohm; Product Range:CFR Series; Power Rating:0.25W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Carbon Film; RoHS Compliant: Yes

RES, 180R, 0.25W, AXIAL, CARBON FILM; Resistance:180ohm; Product Range:CFR Series; Power Rating:0.25W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Carbon Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR16J180RTB-ND 99AC9923
Product Name Through Hole Resistors Res, 180R, 0.25W, Axial, Carbon Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details