TE Connectivity Through Hole Resistors CFR16J15R

Description
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR16J15R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J15R-ND
Through Hole Resistors CFR16J15R-ND
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 15 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5720 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 15 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5720
Through Hole Carbon Film Resistor, Cfr Series, 15 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5720
Through Hole Carbon Film Resistor, CFR Series, 15 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 15 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR16J15R-ND 95W5720
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 15 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details