RES 150 OHM 5% 1/4W AXIAL
150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR16J150R Resistor
CFR16 carbon film resistor,150R 0.25W
TE Connectivity CFR16J150R Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR16J150RCT-ND | 135796 | 135796P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 150 ohms | 150 ohms |