TE Connectivity CFR16J120R Resistor
TE Connectivity CFR16J120R Resistor
TE Connectivity CFR16J120R Resistor
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1325888-CFR16J120R
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -450ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: 1623927-8,1623927-8-
RoHS Status: ROHS3 Compliant
120 Ohm 5% 0.25W Carbon Film Resistor, Axial, 200V Product overview: CFR16J120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR16J120R can be used for catalog matching and distributor lookup.
120 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
120 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
RESISTOR, CARBON FILM, 120R, 5%, AXIAL; Resistance:120ohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
RES, 120R, 0.25W, AXIAL, CARBON FILM; Resistance:120ohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1251149P | 1251149 | 1325888-CFR16J120R | 53-CFR16J120R | A105981TB-ND | 70063026 | 95W5717 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | 120 Ohm 0.25W 200V Resistor | Through Hole Resistors | Resistor;Carbon Film;Res 120 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial | Resistor, Carbon Film, 120R, 5%, Axial; Resistance Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | Axial Leaded | ||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms | 120 ohms | 120 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm; MetalFilm | CARBON FILM | CarbonFilm | CarbonFilm | CarbonFilm |