TE Connectivity Through Hole Resistors CFR16J10R

Description
TE Connectivity CFR16J10R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J10R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135702
Through Hole Resistors 135702
TE Connectivity CFR16J10R Resistor

TE Connectivity CFR16J10R Resistor

Supplier's Site
Through Hole Resistors - 135702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135702P
Through Hole Resistors 135702P
CFR16 carbon film resistor,10R 0.25W

CFR16 carbon film resistor,10R 0.25W

Supplier's Site
Through Hole Resistors - 1614809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614809
Through Hole Resistors 1614809
TE Connectivity CFR16J10R Resistor

TE Connectivity CFR16J10R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR16J10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J10RCT-ND
Through Hole Resistors 1712-CFR16J10RCT-ND
RES 10 OHM 5% 1/4W AXIAL

RES 10 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J10RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J10RTB-ND
Through Hole Resistors 1712-CFR16J10RTB-ND
10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 10R, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity - 68AH9280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity
68AH9280
Res, 10R, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity 68AH9280
RES, 10R, 0.25W, CARBON FILM ROHS COMPLIANT: YES

RES, 10R, 0.25W, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cfr16 5 10R Rohs Compliant Neohm Te Connectivity - 21R4948 - Newark, An Avnet Company
Chicago, IL, United States
Cfr16 5 10R Rohs Compliant Neohm Te Connectivity
21R4948
Cfr16 5 10R Rohs Compliant Neohm Te Connectivity 21R4948
CFR16 5 10R ROHS COMPLIANT: YES

CFR16 5 10R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 135702 135702P 1712-CFR16J10RCT-ND 68AH9280 21R4948
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10R, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity Cfr16 5 10R Rohs Compliant Neohm Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers