TE Connectivity Through Hole Resistors CFR16J10K

Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A104668CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A104668CT-ND
Through Hole Resistors A104668CT-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A104668TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A104668TB-ND
Through Hole Resistors A104668TB-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, Carbon Film, 10K, 5%, 200V, Axial; Resistance Te Connectivity - 95W5711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Carbon Film, 10K, 5%, 200V, Axial; Resistance Te Connectivity
95W5711
Res, Carbon Film, 10K, 5%, 200V, Axial; Resistance Te Connectivity 95W5711
RES, CARBON FILM, 10K, 5%, 200V, AXIAL; Resistance:10kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, CARBON FILM, 10K, 5%, 200V, AXIAL; Resistance:10kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A104668CT-ND 95W5711
Product Name Through Hole Resistors Res, Carbon Film, 10K, 5%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details