TE Connectivity Through Hole Resistors CFR16J100R

Description
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105980TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105980TB-ND
Through Hole Resistors A105980TB-ND
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105980CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105980CT-ND
Through Hole Resistors A105980CT-ND
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70063024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70063024
Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70063024
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number A105980TB-ND 70063024
Product Name Through Hole Resistors Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details