TE Connectivity Through Hole Resistors CFR100J68R

Description
TE Connectivity CFR100J68R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR100J68R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131766
Through Hole Resistors 131766
TE Connectivity CFR100J68R Resistor

TE Connectivity CFR100J68R Resistor

Supplier's Site
Through Hole Resistors - 131766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131766P
Through Hole Resistors 131766P
CFR100 carbon film resistor,68R 1W

CFR100 carbon film resistor,68R 1W

Supplier's Site
Through Hole Resistors - 1614807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614807
Through Hole Resistors 1614807
TE Connectivity CFR100J68R Resistor

TE Connectivity CFR100J68R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 68 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5696 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 68 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5696
Through Hole Carbon Film Resistor, Cfr Series, 68 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5696
Through Hole Carbon Film Resistor, CFR Series, 68 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 68 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 131766 131766P 95W5696
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 68 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details